DigiKey RF Transceiver ICs ADF7021-NBCPZ-RL7TR-ND

Description
IC RF TxRx Only General ISM < 1GHz 80MHz ~ 650MHz, 842MHz ~ 916MHz 48-WFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 80MHz ~ 650MHz, 842MHz ~ 916MHz 48-WFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7021-NBCPZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7021-NBCPZ-RL7TR-ND
RF Transceiver ICs ADF7021-NBCPZ-RL7TR-ND
IC RF TxRx Only General ISM < 1GHz 80MHz ~ 650MHz, 842MHz ~ 916MHz 48-WFQFN Exposed Pad, CSP

IC RF TxRx Only General ISM < 1GHz 80MHz ~ 650MHz, 842MHz ~ 916MHz 48-WFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7021-NBCPZ-RL7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
Bias Current 17.5 to 26.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-MAX2830ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - 505-AD5700-1BCPZ-R5DKR-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details
RF Transceiver ICs - ADF7021BCPZ-RL7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 950 MHz
Data Rate 32.8 kbps
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details