DigiKey Telecom 505-DS2149QN+-ND

Description
IC LIU T1/J1 5V 28-PLCC
Request a Quote Datasheet
Description
IC LIU T1/J1 5V 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 505-DS2149QN+-ND - DigiKey
Thief River Falls, MN, United States
IC LIU T1/J1 5V 28-PLCC

IC LIU T1/J1 5V 28-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-DS2149QN+-ND
Product Name Telecom
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 1127-1800-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3V
Operating Frequency 2400 MHz
View Details
RF Receivers - 1127-1812-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 175-MAX2769BETI/V+TCT-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details