DigiKey RF Transceiver ICs 505-ADF7030-1BSTZN-RLTR-ND

Description
IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-ADF7030-1BSTZN-RLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-ADF7030-1BSTZN-RLTR-ND
RF Transceiver ICs 505-ADF7030-1BSTZN-RLTR-ND
IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP

IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-ADF7030-1BSTZN-RLTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
Data Rate 360 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - AD6688BBPZRL-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - ADF7023-JBCPZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 902 to 958 MHz
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLDKR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details