DigiKey RF Transceiver ICs 505-ADF7242BCPZ-RLCT-ND

Description
IC RF TXRX+MCU 802.15.4 32LFCSP
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 32LFCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-ADF7242BCPZ-RLCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-ADF7242BCPZ-RLCT-ND
RF Transceiver ICs 505-ADF7242BCPZ-RLCT-ND
IC RF TXRX+MCU 802.15.4 32LFCSP

IC RF TXRX+MCU 802.15.4 32LFCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-ADF7242BCPZ-RLCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Bias Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADF7242BCPZ-RLDKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - 1127-3279-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 2.7V
Operating Frequency 57000 to 64000 MHz
View Details
RF Transceiver ICs - 505-AD9988BBPZRL-4D4ACTR-ND - DigiKey
Specs
Device Type Transceiver
Technology CDMA
Operating Frequency 25 to 12000 MHz
View Details
RF Receivers - 62-GT-9001-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1559 to 1606 MHz
View Details