DigiKey Modems - ICs and Modules 175-73M2901CE-IGVR/FTR-ND

Description
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP (7x7)
Request a Quote Datasheet
Description
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - 175-73M2901CE-IGVR/FTR-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
175-73M2901CE-IGVR/FTR-ND
Modems - ICs and Modules 175-73M2901CE-IGVR/FTR-ND
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP (7x7)

300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 175-73M2901CE-IGVR/FTR-ND
Product Name Modems - ICs and Modules
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 175-MAX1471ATJ+TTR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELCT-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-MAX32690GWE+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - ADF7021BCPZ-RL7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 950 MHz
Data Rate 32.8 kbps
View Details