DigiKey RF Transceiver ICs AD9375BBCZ-REEL-ND

Description
IC RF TxRx Only Cellular 300MHz ~ 6GHz 196-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular 300MHz ~ 6GHz 196-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AD9375BBCZ-REEL-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AD9375BBCZ-REEL-ND
RF Transceiver ICs AD9375BBCZ-REEL-ND
IC RF TxRx Only Cellular 300MHz ~ 6GHz 196-LFBGA, CSPBGA

IC RF TxRx Only Cellular 300MHz ~ 6GHz 196-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AD9375BBCZ-REEL-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
Bias Current 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 505-AD6688BBPZ-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
RF Transceiver ICs - 175-MAX32690EXEBL+TDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 175-MAX32690EXE+TDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
Modems - ICs and Modules - 505-AD5700ACPZ-RL7TR-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details