DigiKey RF Receivers 505-AD6688BBPZ-3000-ND

Description
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)
Request a Quote Datasheet
Description
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 505-AD6688BBPZ-3000-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)

- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD6688BBPZ-3000-ND
Product Name RF Receivers
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
Data Rate 1.60E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 505-HMC6301BG46TRDKR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 62-1384-6-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLDKR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Receivers - MAX7036GTP/V+T-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 300 to 450 MHz
Data Rate 66 kbps
View Details