DigiKey RF Receivers AD6688BBPZRL-ND

Description
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)
Request a Quote Datasheet
Description
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - AD6688BBPZRL-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
AD6688BBPZRL-ND
RF Receivers AD6688BBPZRL-ND
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)

- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AD6688BBPZRL-ND
Product Name RF Receivers
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
Data Rate 1.60E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7241BCPZ-RL7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
View Details
Telecom - 78P2352-IELR/F-ND - DigiKey
Specs
Interface CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 128-LQFP Exposed Pad
View Details
RF Receivers - LT5500EGN#TRPBF-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 1800 to 2700 MHz
Bias Current 23 mA
View Details
RF Receivers - 505-HMC8100LP6JETR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V
Operating Frequency 800 to 4000 MHz
View Details