DigiKey RF Receivers MAX2160ETL+-ND

Description
- RF Receiver 470MHz ~ 770MHz -98dBm PCB, Surface Mount 40-TQFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver 470MHz ~ 770MHz -98dBm PCB, Surface Mount 40-TQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2160ETL+-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2160ETL+-ND
RF Receivers MAX2160ETL+-ND
- RF Receiver 470MHz ~ 770MHz -98dBm PCB, Surface Mount 40-TQFN (6x6)

- RF Receiver 470MHz ~ 770MHz -98dBm PCB, Surface Mount 40-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2160ETL+-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 470 to 770 MHz
Bias Current 44 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-MAX2830ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - 505-AD5700-1BCPZ-R5CT-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details
RF Receivers - LT5500EGN#TRPBF-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 1800 to 2700 MHz
Bias Current 23 mA
View Details
RF Transceiver ICs - 505-AD9364BBCZREELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details