DigiKey RF Transceiver ICs 505-ADF7241BCPZ-ND

Description
IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-ADF7241BCPZ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-ADF7241BCPZ-ND
RF Transceiver ICs 505-ADF7241BCPZ-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP

IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-ADF7241BCPZ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
Bias Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 175-MAX32655GWJ+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Transceiver ICs - ADF7023-JBCPZ-RL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 902 to 958 MHz
View Details
RF Transceiver ICs - 505-AD9363BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology GSM
Operating Frequency 325 to 3800 MHz
View Details