DigiKey RF Receivers MAX2769ETI+T-ND

Description
- RF Receiver 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2769ETI+T-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2769ETI+T-ND
RF Receivers MAX2769ETI+T-ND
- RF Receiver 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)

- RF Receiver 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2769ETI+T-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 1575 MHz
Bias Current 18 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 505-HMC6301BG46TRCT-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 505-AD9361BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLDKR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details