DigiKey Microcontrollers 505-MAX32651GCE+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-TQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-TQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32651GCE+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32651GCE+-ND
Microcontrollers 505-MAX32651GCE+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-TQFP (20x20)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 144-TQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32651GCE+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 4x10b Sigma-Delta
RAM 1000 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC814BRUZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details
Microcontrollers - 505-MAX32666GWPBT+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 8x10b Sigma-Delta
View Details
Microcontrollers - 505-ADUCM3027BCPZ-R7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 8x12b
View Details
Microcontrollers - ADUC848BSZ32-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 10x16b; D/A 1x12b, 2x16b
View Details