DigiKey Microcontrollers 505-MAX32552-LBS+-ND

Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32552-LBS+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32552-LBS+-ND
Microcontrollers 505-MAX32552-LBS+-ND
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)

ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32552-LBS+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
RAM 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC7032BSTZ-88-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details
Microcontrollers - 505-MAX32570-QNS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 3x10b Sigma-Delta
View Details
Microcontrollers - 505-MAX32672GTL+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 12x12b SAR
View Details
Microcontrollers - 505-MAX32552-LNS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details