DigiKey Microcontrollers ADUCM3029BCBZ-RL-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 256KB (256K x 8) FLASH 54-WLCSP (2.76x2.76)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 256KB (256K x 8) FLASH 54-WLCSP (2.76x2.76)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUCM3029BCBZ-RL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUCM3029BCBZ-RL-ND
Microcontrollers ADUCM3029BCBZ-RL-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 256KB (256K x 8) FLASH 54-WLCSP (2.76x2.76)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 256KB (256K x 8) FLASH 54-WLCSP (2.76x2.76)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUCM3029BCBZ-RL-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 8x12b
RAM 96 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC814BRUZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details
Microcontrollers - 2648-SC1509(13)TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 4x12b
View Details
Microcontrollers - 505-ADUC845BSZ8-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-ADUCM410BBCZ-RL7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits 16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
View Details