DigiKey Microcontrollers ADUCM331WDCPZ-ND

Description
ARM® Cortex®-M3 Automotive Microcontroller IC 32-Bit Single-Core 16.384Mhz 128KB (128K x 8) FLASH 32-LFCSP-VQ (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Automotive Microcontroller IC 32-Bit Single-Core 16.384Mhz 128KB (128K x 8) FLASH 32-LFCSP-VQ (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUCM331WDCPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUCM331WDCPZ-ND
Microcontrollers ADUCM331WDCPZ-ND
ARM® Cortex®-M3 Automotive Microcontroller IC 32-Bit Single-Core 16.384Mhz 128KB (128K x 8) FLASH 32-LFCSP-VQ (6x6)

ARM® Cortex®-M3 Automotive Microcontroller IC 32-Bit Single-Core 16.384Mhz 128KB (128K x 8) FLASH 32-LFCSP-VQ (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUCM331WDCPZ-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 16.38 MHz
Bits Other; A/D 2x20b
RAM 6 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUCM363BCPZ256-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; A/D 12x24b; D/A 1x12b
View Details
Application Specific Microcontrollers - 505-MAXQ1062EUD+-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
View Details
Microcontrollers - ADUC7126BSTZ126-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 12x12b; D/A 4x12b
View Details
Microcontrollers - 505-MAX32552-LBS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details