DigiKey RF Receivers 505-MAX2769BETI/V+-ND

Description
- RF Receiver GNSS, GPS 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver GNSS, GPS 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 505-MAX2769BETI/V+-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver GNSS, GPS 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)

- RF Receiver GNSS, GPS 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-MAX2769BETI/V+-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Bias Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MAX2136AETJ/V+T-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V
Operating Frequency 44 to 891 MHz
View Details
RF Transceiver ICs - 175-MAX32690GWEBL+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - 505-MAX41470GTC+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Receivers - 505-AD6688BBPZ-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details