DigiKey RF Receivers 62-GT-90-ND

Description
TIMING MULTI-GNSS RECEIVER MODUL
Request a Quote Datasheet
Description
TIMING MULTI-GNSS RECEIVER MODUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 62-GT-90-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
62-GT-90-ND
RF Receivers 62-GT-90-ND
TIMING MULTI-GNSS RECEIVER MODUL

TIMING MULTI-GNSS RECEIVER MODUL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 62-GT-90-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1559 to 1606 MHz
Data Rate 461 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MAX7036GTP+-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 300 to 450 MHz
View Details
RF Transceiver ICs - ADF7021-NBCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details
RF Receivers - MAX2165ETI+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 470 to 780 MHz
Bias Current 109 mA
View Details
RF Transceiver ICs - 505-AD9364BBCZREELCT-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details