IC RF TxRx Only Cellular 75MHz ~ 6GHz 289-LFBGA, CSPBGA
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 505-ADRV9029BBCZ-REELTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 75 to 6000 MHz |
| Data Rate | 2.43E7 kbps |