DigiKey I/O Expanders 175-MAX7321AEE+TTR-ND

Description
I/O Expander 8 I²C 400kHz 16-QSOP
Request a Quote Datasheet
Description
I/O Expander 8 I²C 400kHz 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 175-MAX7321AEE+TTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 400kHz 16-QSOP

I/O Expander 8 I²C 400kHz 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX7321AEE+TTR-ND
Product Name I/O Expanders
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 505-ADIN2111BCPZ-R7DKR-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
Direct Digital Synthesis (DDS) - 505-AD9838BCPZ-RL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-WFQFN Exposed Pad, CSP
View Details
I/O Expanders - 175-MAX7312ATG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
RF Front End (LNA + PA) - 505-ADTR1107ACCZ-R7CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 24-TFLGA Exposed Pad
Pins 24 #
View Details