DigiKey RF Transceiver ICs 505-MAX2832ETM+TTR-ND

Description
IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 48-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 48-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-MAX2832ETM+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-MAX2832ETM+TTR-ND
RF Transceiver ICs 505-MAX2832ETM+TTR-ND
IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 48-WFQFN Exposed Pad

IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 48-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-MAX2832ETM+TTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 2500 MHz
Data Rate 54000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - 505-AD5700BCPZ-R5TR-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details
RF Transceiver ICs - ADF7020-1BCPZ-RL7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
View Details
RF Receivers - 505-MAX2769BETI/V+-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
RF Receivers - 505-HMC6301BG46TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details