DigiKey RF Transceiver ICs ADF7023BCPZ-RLCT-ND

Description
IC RF TxRx + MCU General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 928MHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 928MHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7023BCPZ-RLCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7023BCPZ-RLCT-ND
RF Transceiver ICs ADF7023BCPZ-RLCT-ND
IC RF TxRx + MCU General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 928MHz 32-WFQFN Exposed Pad, CSP

IC RF TxRx + MCU General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 928MHz 32-WFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7023BCPZ-RLCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
Data Rate 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9363ABCZ-REELDKR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage Other; 1.3V
Operating Frequency 325 to 3800 MHz
View Details
RF Transceiver ICs - ADF7020-1BCPZ-RL7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
View Details
RF Transceiver ICs - ADF7022BCPZ-REEL-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 868 MHz
Data Rate 38.4 kbps
View Details
RF Receivers - 1127-3279-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 2.7V
Operating Frequency 57000 to 64000 MHz
View Details