DigiKey
RF Receivers
505-HMC6301BG46TRDKR-ND
Description
V-BAND EWLB PKG RECEIVER
Request a Quote
Email Supplier
Datasheet
Description
V-BAND EWLB PKG RECEIVER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
505-HMC6301BG46TRDKR-ND |
|
Product Name
|
RF Receivers |
|
Device Type
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
24-WFQFN Exposed Pad, CSP
Pins
24 #
View Details
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Device Type
Transceiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency
2400 to 2500 MHz
View Details
Device Type
Transceiver
Technology
LTE
Supply Voltage
Other; 1.3V
View Details