DigiKey Microcontrollers 2648-SC0914(7)CT-ND

Description
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Dual-Core 133MHz External Program Memory 56-QFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Dual-Core 133MHz External Program Memory 56-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2648-SC0914(7)CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
2648-SC0914(7)CT-ND
Microcontrollers 2648-SC0914(7)CT-ND
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Dual-Core 133MHz External Program Memory 56-QFN (7x7)

ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Dual-Core 133MHz External Program Memory 56-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 2648-SC0914(7)CT-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 133 MHz
Bits Other; A/D 4x12b SAR
RAM 264 KB
ROM Type External Program Memory
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32626ITKBL+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b Sigma-Delta
View Details
Microcontrollers - 505-MAXQ617V-L001+TTR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
RAM 4 KB
View Details
Microcontrollers - ADUC7024BSTZ62-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b; D/A 2x12b
View Details
Microcontrollers - 505-ADUCM420BCBZ-RL7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits Other; A/D 12x12b; D/A 12x12b
View Details