DigiKey Microcontrollers 505-ADUCM362BCPZ128RL7TR-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM362BCPZ128RL7TR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP (7x7)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM362BCPZ128RL7TR-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; A/D 12x24b; D/A 1x12b
RAM 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM355BCCZ-RL7DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 12b SAR; D/A 3x12b VDAC
View Details
Microcontrollers - ADUC7023BCP6Z62IRLDKR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12 x12b; D/A 4x12b
View Details
Application Specific Microcontrollers - 505-MAXQ1062EUD+TTR-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
View Details
Microcontrollers - 505-MAX32670GTL+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 160 KB
View Details