DigiKey Microcontrollers ADUC7023BCP6Z62IR7CT-ND

Description
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 40-LFCSP-WQ (6x6)
Request a Quote Datasheet
Description
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 40-LFCSP-WQ (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUC7023BCP6Z62IR7CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUC7023BCP6Z62IR7CT-ND
Microcontrollers ADUC7023BCP6Z62IR7CT-ND
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 40-LFCSP-WQ (6x6)

ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 40-LFCSP-WQ (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUC7023BCP6Z62IR7CT-ND
Product Name Microcontrollers
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12x12b; D/A 4x12b
RAM 2 KB
ROM 62 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 505-MAXQ1065GTC+-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.62 to 3.63 volts
Serial Interface SPI
View Details
Microcontrollers - 505-ADUC841BSZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - ADUC848BSZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 10x16b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-ADUCM350BBCZ-RLDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 16 Bit; Other; A/D 12x16b; D/A 1x12b
View Details