DigiKey Microcontrollers 505-MAX32675ATK+-ND

Description
ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32675ATK+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32675ATK+-ND
Microcontrollers 505-MAX32675ATK+-ND
ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 68-TQFN (8x8)

ARM® Cortex®-M4F - Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 68-TQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32675ATK+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 100 MHz
Bits 16 Bit; 24 Bit; Other; A/D 24x16b, 24x24b Sigma-Delta; D/A 1x12b
RAM 160 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC848BSZ8-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 10x16b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-ADUCM4050BCBZ-R7DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 52 MHz
Bits Other; A/D 8x12b SAR
View Details
Microcontrollers - 1108-1027-ND - DigiKey
Specs
Data Bus 8 Bit; 16 Bit
Clock Speed 50 MHz
ROM Type ROMLess
View Details
Microcontrollers - 1108-1033-ND - DigiKey
Specs
Data Bus 8 Bit; 16 Bit
Clock Speed 50 MHz
RAM 32 KB
View Details