DigiKey Controllers 175-DS2485Q+TCT-ND

Description
ADVANCED 1-WIRE MASTER WITH MEMO
Request a Quote Datasheet
Description
ADVANCED 1-WIRE MASTER WITH MEMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 175-DS2485Q+TCT-ND - DigiKey
Thief River Falls, MN, United States
ADVANCED 1-WIRE MASTER WITH MEMO

ADVANCED 1-WIRE MASTER WITH MEMO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-DS2485Q+TCT-ND
Product Name Controllers
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 175-MAX9924UAUB/V+TDKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9910BSVZ-REELTR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP Exposed Pad
View Details
I/O Expanders - 175-MAX7311ATG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Sensor and Detector Interfaces - 175-MAX22195ATJ+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 32-WFQFN Exposed Pad
View Details