DigiKey I/O Expanders 175-DS4520E+TRLCT-ND

Description
I/O Expander 9 I²C 400kHz 16-TSSOP
Request a Quote Datasheet
Description
I/O Expander 9 I²C 400kHz 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 175-DS4520E+TRLCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 9 I²C 400kHz 16-TSSOP

I/O Expander 9 I²C 400kHz 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-DS4520E+TRLCT-ND
Product Name I/O Expanders
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 505-AD8495ARMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 0 to 50 C (32 to 122 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details
Controllers - 175-DS2482X-100+TCT-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details
I/O Expanders - 175-MAX7321ATE+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details