Dexter Research Center, Inc. ST60 Diffractive Lens

Description
Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas and a 9° FOV. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications Excellent for 9° FOV non-contact temperature. Benefit Low cost, narrow FOV, and small active area size with medium output.
Request a Quote
Description
Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas and a 9° FOV. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications Excellent for 9° FOV non-contact temperature. Benefit Low cost, narrow FOV, and small active area size with medium output.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas and a 9° FOV. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications Excellent for 9° FOV non-contact temperature. Benefit Low cost, narrow FOV, and small active area size with medium output.

Features

A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas and a 9° FOV. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.

Applications

Excellent for 9° FOV non-contact temperature.

Benefit

Low cost, narrow FOV, and small active area size with medium output.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number ST60 Diffractive Lens
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details