Dexter Research Center, Inc. Single-Channel Silicon-Based Thermopile ST150

Description
FeaturesA single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package. This detector has a very short thermal shock response to ambient temperature change.ApplicationsE xcellent for gas analysis, fire detection, and non-contact temperature measurement.BenefitH igh output and low cost with larger 1.5mm x 1.5mm active area.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST150R version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Interna l 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).4.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.5.See Thermopile Configuration Table for more options.
Request a Quote
Description
FeaturesA single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package. This detector has a very short thermal shock response to ambient temperature change.ApplicationsE xcellent for gas analysis, fire detection, and non-contact temperature measurement.BenefitH igh output and low cost with larger 1.5mm x 1.5mm active area.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST150R version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Interna l 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).4.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.5.See Thermopile Configuration Table for more options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Dexter, MI, USA
Single-Channel Silicon-Based Thermopile
ST150
Single-Channel Silicon-Based Thermopile ST150
FeaturesA single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package. This detector has a very short thermal shock response to ambient temperature change.ApplicationsE xcellent for gas analysis, fire detection, and non-contact temperature measurement.BenefitH igh output and low cost with larger 1.5mm x 1.5mm active area.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST150R version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Interna l 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).4.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.5.See Thermopile Configuration Table for more options.

FeaturesA single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package. This detector has a very short thermal shock response to ambient temperature change.ApplicationsExcellent for gas analysis, fire detection, and non-contact temperature measurement.BenefitHigh output and low cost with larger 1.5mm x 1.5mm active area.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST150R version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).4.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.5.See Thermopile Configuration Table for more options.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number ST150
Product Name Single-Channel Silicon-Based Thermopile
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details