Dexter Research Center, Inc. Thin Film Based Thermopile Detector DR46

Description
Features: A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture minimizes channel-to-channel crosstalk increasing sensitivity. Applications: Gas analysis, non-contact temperature measurement, fire detection / suppression. Benefit: High output, low noise and dual channel in a TO-8 package.
Request a Quote
Description
Features: A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture minimizes channel-to-channel crosstalk increasing sensitivity. Applications: Gas analysis, non-contact temperature measurement, fire detection / suppression. Benefit: High output, low noise and dual channel in a TO-8 package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Dexter, MI, USA
Thin Film Based Thermopile Detector
DR46
Thin Film Based Thermopile Detector DR46
Features: A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture minimizes channel-to-channel crosstalk increasing sensitivity. Applications: Gas analysis, non-contact temperature measurement, fire detection / suppression. Benefit: High output, low noise and dual channel in a TO-8 package.

Features: A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture minimizes channel-to-channel crosstalk increasing sensitivity.
Applications: Gas analysis, non-contact temperature measurement, fire detection / suppression.
Benefit: High output, low noise and dual channel in a TO-8 package.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number DR46
Product Name Thin Film Based Thermopile Detector
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details
Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details