Device Technologies, Inc. Spring-Fast Grommet Edging: High Heat Series

Description
The High Heat Series consists of two un-encapsulated raw stainless steel metal only products.They provide long term reliability for hostile high temperature environments.They are low profile, multi axis conformable providing excellent grip strength and allow a low profile edge protection treatment. The High Heat series are the AP and FM Series with no encapsulation. The FM variant provides a zero clearance flush mount capability. Key Benefits Superior performance: 304 stainless steel goes where plastic and other polymeric grommets cannot be used. Fast and easy snap on installation, maintaining low installed cost benefits. At least 49% install cost savings vs. Teflon Grommets and glue. Improves efficiency 9.5x – due to fewer steps in workflow. Superior inherent grip strength from the stainless steel design.
Request a Quote
Description
The High Heat Series consists of two un-encapsulated raw stainless steel metal only products.They provide long term reliability for hostile high temperature environments.They are low profile, multi axis conformable providing excellent grip strength and allow a low profile edge protection treatment. The High Heat series are the AP and FM Series with no encapsulation. The FM variant provides a zero clearance flush mount capability. Key Benefits Superior performance: 304 stainless steel goes where plastic and other polymeric grommets cannot be used. Fast and easy snap on installation, maintaining low installed cost benefits. At least 49% install cost savings vs. Teflon Grommets and glue. Improves efficiency 9.5x – due to fewer steps in workflow. Superior inherent grip strength from the stainless steel design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Southborough, MA, United States
Spring-Fast Grommet Edging: High Heat Series
Spring-Fast Grommet Edging: High Heat Series
The High Heat Series consists of two un-encapsulated raw stainless steel metal only products.They provide long term reliability for hostile high temperature environments.They are low profile, multi axis conformable providing excellent grip strength and allow a low profile edge protection treatment. The High Heat series are the AP and FM Series with no encapsulation. The FM variant provides a zero clearance flush mount capability. Key Benefits Superior performance: 304 stainless steel goes where plastic and other polymeric grommets cannot be used. Fast and easy snap on installation, maintaining low installed cost benefits. At least 49% install cost savings vs. Teflon Grommets and glue. Improves efficiency 9.5x – due to fewer steps in workflow. Superior inherent grip strength from the stainless steel design.

The High Heat Series consists of two un-encapsulated raw stainless steel metal only products.They provide long term reliability for hostile high temperature environments.They are low profile, multi axis conformable providing excellent grip strength and allow a low profile edge protection treatment.

The High Heat series are the AP and FM Series with no encapsulation. The FM variant provides a zero clearance flush mount capability.

Key Benefits

  • Superior performance: 304 stainless steel goes where plastic and other polymeric grommets cannot be used.
  • Fast and easy snap on installation, maintaining low installed cost benefits.
  • At least 49% install cost savings vs. Teflon Grommets and glue.
  • Improves efficiency 9.5x – due to fewer steps in workflow.
  • Superior inherent grip strength from the stainless steel design.
Supplier's Site

Technical Specifications

  Device Technologies, Inc.
Product Category Grommets
Product Name Spring-Fast Grommet Edging: High Heat Series
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Wire Protection Grommet Edging -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details