Device Technologies, Inc. Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series

Description
The BAP Series has a steel substrate encapsulated with lubricious fusion bonded nylonfor superior abrasion and chemical resistance. It also has enhanced gripping strengthfor severe shock and vibration environments, multi-axis flexibility – plus a sacrificial polymer cushion. The BAP Series is the AP series plus a sacrificial polymer cushion. Key Benefits Superior performance: encapsulated stainless steel core: outperforms plastic grommets. Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below. Improves efficiency 9.5x – due to fewer steps in workflow.
Request a Quote
Description
The BAP Series has a steel substrate encapsulated with lubricious fusion bonded nylonfor superior abrasion and chemical resistance. It also has enhanced gripping strengthfor severe shock and vibration environments, multi-axis flexibility – plus a sacrificial polymer cushion. The BAP Series is the AP series plus a sacrificial polymer cushion. Key Benefits Superior performance: encapsulated stainless steel core: outperforms plastic grommets. Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below. Improves efficiency 9.5x – due to fewer steps in workflow.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Southborough, MA, United States
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series
The BAP Series has a steel substrate encapsulated with lubricious fusion bonded nylonfor superior abrasion and chemical resistance. It also has enhanced gripping strengthfor severe shock and vibration environments, multi-axis flexibility – plus a sacrificial polymer cushion. The BAP Series is the AP series plus a sacrificial polymer cushion. Key Benefits Superior performance: encapsulated stainless steel core: outperforms plastic grommets. Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below. Improves efficiency 9.5x – due to fewer steps in workflow.

The BAP Series has a steel substrate encapsulated with lubricious fusion bonded nylonfor superior abrasion and chemical resistance. It also has enhanced gripping strengthfor severe shock and vibration environments, multi-axis flexibility – plus a sacrificial polymer cushion.

The BAP Series is the AP series plus a sacrificial polymer cushion.

Key Benefits

  • Superior performance: encapsulated stainless steel core: outperforms plastic grommets.
  • Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below.
  • Improves efficiency 9.5x – due to fewer steps in workflow.
Supplier's Site

Technical Specifications

  Device Technologies, Inc.
Product Category Grommets
Product Name Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details