Device Technologies, Inc. Datasheets for Grommets

Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
Grommets: Learn more

Product Name Notes
SL-FST is fully encapsulated in a flexible non-halogen, flame retardant,low smoke, low corrosive, and low toxic TPE for EN 45545-2 FST compliant abrasion protection.With 4-axis flexibility, it can be used...
The AP Series has a steel substrate for optimized fastening and is encapsulated with lubriciousfusion bonded nylon for superior abrasion and chemical resistance. Its paired, parallel castles provideenhanced gripping strength...
The BAP Aerospace Flexi-Grommet™ Series protects wires and cables from chafing and arcing. Key Benefits Superior performance: encapsulated spring steel core outperforms plastic grommets. Snap on installation lowers costs 49%...
The BAP Series has a steel substrate encapsulated with lubricious fusion bonded nylonfor superior abrasion and chemical resistance. It also has enhanced gripping strengthfor severe shock and vibration environments, multi-axis...
The BT Series has a steel substrate encapsulated with lubricious fusion bonded nylon for superior abrasionand chemical resistance and adds a sacrificial polymer cushion for even greater wire and cable...
The FM Series has the lowest profile of any wire protection grommet edging availableand it provides a near flush surface on one side of the mounted chassis. The steel substrate...
The High Heat Series consists of two un-encapsulated raw stainless steel metal only products.They provide long term reliability for hostile high temperature environments.They are low profile, multi axis conformable providing...
The SL Series has a steel substrate fully encapsulated in flexible, lubricious TPEfor superior abrasion and chemical resistance.It has 4-axis flexibility and acts as a best in class grommet edge...
The T Series has the lowest profile of any wire protection grommet edging available.A steel substrate encapsulated with lubricious fusion bonded nylon gives superior abrasion and chemical resistance. Key Benefits...
Top performance * 49% Savings * 9.5x Productivity Gain Spring-Fast Grommet Edging protects wires and cables from chafing and arcing with: Superior performance: encapsulated spring steel core outperforms glued-on nylon...