Stock Drive Products & Sterling Instrument - SDP/SI Thomson Open Type Super Ball Bushing SUPER16OPN TSUPER-16-OPN

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSUPER-16-OPN is an open-type Super Ball Bushing bearing designed for continuously-supported applications, with a nominal bore diameter of 1.000 inch and a housing bore diameter range of 1.5630 to 1.5625 inch. It has a maximum dynamic load capacity of 780 lbf and includes a retention groove for a C1 dimension of 2.250/2.230 inch. The bearing features a preloaded clearance of .0018C/.0001P and is compatible with a 15° contact angle. The part is mounted via a roll pin and has a retained ring width of .56 inch and a nominal bearing length of 1.884/1.864 inch.

Datasheet Summary
Powered by GS/AI

The TSUPER-16-OPN is an open-type Super Ball Bushing bearing designed for continuously-supported applications, with a nominal bore diameter of 1.000 inch and a housing bore diameter range of 1.5630 to 1.5625 inch. It has a maximum dynamic load capacity of 780 lbf and includes a retention groove for a C1 dimension of 2.250/2.230 inch. The bearing features a preloaded clearance of .0018C/.0001P and is compatible with a 15° contact angle. The part is mounted via a roll pin and has a retained ring width of .56 inch and a nominal bearing length of 1.884/1.864 inch.

Suppliers

Company
Product
Description
Supplier Links
Thomson Open Type Super Ball Bushing SUPER16OPN - TSUPER-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Open Type Super Ball Bushing SUPER16OPN
TSUPER-16-OPN
Thomson Open Type Super Ball Bushing SUPER16OPN TSUPER-16-OPN
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TSUPER-16-OPN
Product Name Thomson Open Type Super Ball Bushing SUPER16OPN
Special Bearing Materials Delrin
Unlock Full Specs
to access all available technical data

Similar Products

16MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM016036S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.42 inch (36 mm)
View Details
16 mm Bore, 26 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM1626036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 1.42 inch (36 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details
1.25
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 2.62 inch (66.67 mm)
View Details