Stock Drive Products & Sterling Instrument - SDP/SI 25mm Bore, 58mm Overall Length, Precision Frelon Lined Bearing. S99APCM25F040058

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99APCM25F040058 is a precision Frelon-lined linear bearing with a 25 mm bore and 58 mm overall length, designed for high-load, low-friction applications. The bearing body is made of anodized aluminum with a bonded Frelon liner, offering self-lubricating properties and operation across a temperature range of -240°C to +260°C. It supports a maximum load of 14935 N and a maximum PV value of 214 kgf/cm²·m/min. The recommended shaft finish is 0.2 to 0.3 µm Ra with a hardness of HRC 50. The bearing accommodates cantilevered loads with a maximum 2:1 ratio and can operate at up to 70 cm/sec continuously or 200 cm/sec intermittently without lubrication. Lubrication with petroleum-based oils or greases reduces friction by up to 50% and extends life. It is compatible with retaining ring M25F040058 and O-ring 6R11ML035525.

Datasheet Summary
Powered by GS/AI

The S99APCM25F040058 is a precision Frelon-lined linear bearing with a 25 mm bore and 58 mm overall length, designed for high-load, low-friction applications. The bearing body is made of anodized aluminum with a bonded Frelon liner, offering self-lubricating properties and operation across a temperature range of -240°C to +260°C. It supports a maximum load of 14935 N and a maximum PV value of 214 kgf/cm²·m/min. The recommended shaft finish is 0.2 to 0.3 µm Ra with a hardness of HRC 50. The bearing accommodates cantilevered loads with a maximum 2:1 ratio and can operate at up to 70 cm/sec continuously or 200 cm/sec intermittently without lubrication. Lubrication with petroleum-based oils or greases reduces friction by up to 50% and extends life. It is compatible with retaining ring M25F040058 and O-ring 6R11ML035525.

Suppliers

Company
Product
Description
Supplier Links
25mm Bore, 58mm Overall Length, Precision Frelon Lined Bearing. - S99APCM25F040058 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
25mm Bore, 58mm Overall Length, Precision Frelon Lined Bearing.
S99APCM25F040058
25mm Bore, 58mm Overall Length, Precision Frelon Lined Bearing. S99APCM25F040058
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99APCM25F040058
Product Name 25mm Bore, 58mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing SSU16O - TSSU-16-OPN-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details
16mm Bore, 36mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM16F026036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.42 inch (36 mm)
View Details
Thomson Open Type Super Ball Bushing SUPER20OPN - TSUPER-20-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 2.62 inch (66.67 mm)
View Details
Thomson Closed Type Super Ball Bushing SUPER32 - TSUPER-32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 4 inch (102 mm)
View Details