Stock Drive Products & Sterling Instrument - SDP/SI 25mm Bore, 40mm Overall Length, Precision Frelon Lined Bearing. S99BPCM25F035040

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99B CM25F035040 is a precision linear bearing with a 25 mm bore and 40 mm overall length, featuring an anodized aluminum body and a bonded Frelon® liner for self-lubrication. It has a bore tolerance of +0.020/+0.053 mm and an outer diameter tolerance of 0/-0.025 mm, with a maximum load capacity of 10,295 N and a lubrication area of 10 cm². The bearing is designed for low-friction, maintenance-free operation in metric applications.

Datasheet Summary
Powered by GS/AI

The S99B CM25F035040 is a precision linear bearing with a 25 mm bore and 40 mm overall length, featuring an anodized aluminum body and a bonded Frelon® liner for self-lubrication. It has a bore tolerance of +0.020/+0.053 mm and an outer diameter tolerance of 0/-0.025 mm, with a maximum load capacity of 10,295 N and a lubrication area of 10 cm². The bearing is designed for low-friction, maintenance-free operation in metric applications.

Suppliers

Company
Product
Description
Supplier Links
25mm Bore, 40mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM25F035040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
25mm Bore, 40mm Overall Length, Precision Frelon Lined Bearing.
S99BPCM25F035040
25mm Bore, 40mm Overall Length, Precision Frelon Lined Bearing. S99BPCM25F035040
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99BPCM25F035040
Product Name 25mm Bore, 40mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM254058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 2.28 inch (58 mm)
View Details
50mm Bore, 70mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM50F062070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.76 inch (70 mm)
View Details
60MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM060125S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 4.92 inch (125 mm)
View Details
16mm Bore, 36mm Overall Length, Precision Frelon Lined Bearing. - S99APZM16F026036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.42 inch (36 mm)
View Details