Stock Drive Products & Sterling Instrument - SDP/SI 1" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSP-100156225

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GSP-100156225 is a closed-series linear plastic bearing with a 1.000 inch bore, designed for use with hard anodized aluminum shafting offering 8-16 RMS surface finish. It measures 1.5625 inches in outer diameter, 2.250 inches in length, and has a groove width of 0.074 inches. The bearing weighs 0.09 pounds, has a dynamic load rating of 294 lbf and a static load rating of 2062 lbf. It operates continuously from -58°F to +194°F and intermittently up to +248°F. The bearing is made of a polymer material, is maintenance-free, and requires a retaining ring for secure installation.

Datasheet Summary
Powered by GS/AI

S99GSP-100156225 is a closed-series linear plastic bearing with a 1.000 inch bore, designed for use with hard anodized aluminum shafting offering 8-16 RMS surface finish. It measures 1.5625 inches in outer diameter, 2.250 inches in length, and has a groove width of 0.074 inches. The bearing weighs 0.09 pounds, has a dynamic load rating of 294 lbf and a static load rating of 2062 lbf. It operates continuously from -58°F to +194°F and intermittently up to +248°F. The bearing is made of a polymer material, is maintenance-free, and requires a retaining ring for secure installation.

Suppliers

Company
Product
Description
Supplier Links
1
Hicksville, NY, United States
1" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
S99GSP-100156225
1" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSP-100156225
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GSP-100156225
Product Name 1" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
Special Bearing Materials J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

3000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum - S99GNRM273000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 1.06 inch (27 mm)
Bearing Length 118 inch (3000 mm)
View Details
Low profile Size 80 Carriage assembly with replaceable glide pad - S99GNCM80802 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Zinc, Chromate
Bearing Width 3.15 inch (80 mm)
Bearing Length 3.15 inch (80 mm)
View Details
Thomson Open Type Super Ball Bushing SUPER32OPN - TSUPER-32-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 4 inch (102 mm)
View Details
50MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM050100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 3.94 inch (100 mm)
View Details