Quality Bearings & Components BETEX Super Standard 24 kVA Induction Heater TB-250600S

Description
BETEX Super Standard 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-250600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 60 mm Max. OD ø: 900/1300 mm Max. width: 400/700 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 600 kg Max. weight other parts: 350 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry
Datasheet
Description
BETEX Super Standard 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-250600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 60 mm Max. OD ø: 900/1300 mm Max. width: 400/700 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 600 kg Max. weight other parts: 350 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX Super Standard 24 kVA Induction Heater - TB-250600S - Quality Bearings & Components
Hicksville, NY, USA
BETEX Super Standard 24 kVA Induction Heater
TB-250600S
BETEX Super Standard 24 kVA Induction Heater TB-250600S
BETEX Super Standard 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-250600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 60 mm Max. OD ø: 900/1300 mm Max. width: 400/700 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 600 kg Max. weight other parts: 350 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry

BETEX Super Standard 24 kVA

INDUCTION HEATERS - HEAVY-DUTY

PART NUMBER: TB-250600S
Heavy-duty induction heater.
Heating times are subject to the relationship between:
- Min. bore and max. outside diameter, width and weight.
- Required temperature and material type.
- Available power.
Note: The technical data is indicative and dependent on the amount of power and type of heater.
Specs:

  • Min. ID Ø: 60 mm
  • Max. OD Ø: 900/1300 mm
  • Max. width: 400/700 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Yokes: selection of 5 sizes
  • Max. bearing weight: 600 kg
  • Max. weight other parts: 350 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • MRO/OEM sector
  • Wind energy
  • Power plants
  • Mining industry
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-250600S
Product Name BETEX Super Standard 24 kVA Induction Heater
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Medium Industion Heaters - TIH 100m Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.7874 to 15.75 inch (20 to 400 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details
BETEX 22 ESD Standard 3.6 kVA Induction Heater - TB-280620S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.5906 inch (15 mm)
View Details
Electric Hot Plate Induction Heater - 729659 - SKF/Global
Specs
Type Hot Plate
Form Factor Benchtop
Temperature Range 122 to 392 F (50 to 200 C)
View Details
2 suppliers