Right-angle bevel gear drive with 1:1 ratio, 88 mm housing length, 12 mm shaft diameter, and 1.5 mm module; rated for up to 500 RPM with a maximum output torque of 2.7 N·m at 500 RPM; housing is black anodized aluminum, gears are AISI 1045 steel, shafts are 303 stainless steel, and bearings are resin-bronze composite; dimensions are 63 mm long, 20 mm wide, and 27 mm high, with a weight of 380 g.
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 12 mm Shaft Dia., 500 rpm Max. Rated Speed
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S99RD1MBE88L-1B |
| Product Name | Commercial Bevel Gear Drives (metric) |
| Drive Type | Gear Drives / Differentials |