Miniature right angle helical gear drive with 2:1 ratio and double output shafts, housing made of fiberglass reinforced nylon, gears of hardened steel, and steel shafts. Rated for 1800 rpm and 1/8 hp continuous operation. Dimensions include a 1.88 inch maximum length, 1.25 inch height, and 0.625 inch shaft diameter. Mounted via #8 screw holes with 0.156 inch flats 0.03 inch deep.
2:1 Miniature Right Angle Helical gear reducer drive with, 2 Output Shafts.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z11-321 |
| Product Name | Miniature Right Angle Helical Gear Drives (inch) |
| Drive Type | Gear Drives / Differentials |
| Shaft Orientation | RightAngle |
| Mounting | Base |