Heavy-duty right-angle L-gear drive with a 2:1 ratio and a 20 mm shaft diameter, featuring spiral bevel gears made of case-hardened alloy steel and an aluminum die-cast case, operating at speeds up to 3600 rpm within a temperature range of -10°C to +40°C, with a weight of 3.1 kg and backlash measured between 15' and 60'.
Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 20mm Shaft Dia.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S991LYM20B |
| Product Name | Heavy Duty Right Angle L-Drive Drives w/ 2 Shafts (metric) |
| Drive Type | Gear Drives / Differentials |
| Shaft Orientation | RightAngle |
| Shaft Speed | 3600 rpm |