Right-angle bevel gear drive with a 1:1 gear ratio, 70 mm overall length, 20 teeth, and a 6 mm shaft diameter. The housing is aluminum with black anodized finish, gears are AISI 1045 steel, shafts are 303 stainless steel, and the cover is black plastic. Maximum input speed is 500 RPM, with an output torque of 0.968 N·m at 250 RPM and 0.896 N·m at 500 RPM. Dimensions include a housing width of 16 mm, height of 20 mm, and mounting hole spacing of 27 mm by 30 mm. Weight is 170 g.
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 6 mm Shaft Dia., 500 rpm Max. Rated Speed
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S99RD1MBE70L-1A |
| Product Name | Commercial Bevel Gear Drives (metric) |
| Drive Type | Gear Drives / Differentials |