Right angle bevel gear drive with 1:1 ratio, 4 mm shaft diameter, and maximum rated speed of 500 rpm. Housing is black anodized aluminum, gears are AISI 1045 steel, shafts are 303 stainless steel, and the cover is black plastic. Overall dimensions are 40 mm length, 30 mm height, and 10 mm width. Input torque at 50 rpm is 0.14 N⋅m. Shaft tolerance is 0/-0.018 mm. Weight is 13 g.
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 4 mm Shaft Dia., 500 rpm Max. Rated Speed
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S99RD1MBE40L-1 |
| Product Name | Commercial Bevel Gear Drives (metric) |
| Drive Type | Gear Drives / Differentials |