Right-angle bevel gear drive with 1:1 ratio, 55 mm overall length, 5 mm shaft diameter, and 20 teeth, rated for speeds up to 500 RPM and input torque up to 0.544 N·m at 100 RPM. Housing is black anodized aluminum, gears are AISI 1045 steel, shafts are 303 stainless steel, and the cover is black plastic. Shaft tolerance is 0/-0.022 mm for 5 mm shafts. Weight is 85 g.
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 5 mm Shaft Dia., 500 rpm Max. Rated Speed
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S99RD1MBE55L-1 |
| Product Name | Commercial Bevel Gear Drives (metric) |
| Drive Type | Gear Drives / Differentials |