Stock Drive Products & Sterling Instrument - SDP/SI 0.625" bore, 4 circuits Closed type linear ball bearings S99LBC-063113S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBC-063113S is a closed-type linear ball bearing with a 0.6250 inch bore, 1.1250 inch outside diameter, 1.5000 inch length, and four ball circuits. It features an AISI 52100 steel sleeve and balls with a Duracon M90 retainer, and includes seals at both ends. The bearing has a dynamic load rating of 174 lbf and a static load rating of 265 lbf, with bore tolerance of +.0000/-.00030 inch and outside diameter tolerance of +.0000/-.00050 inch.

Datasheet Summary
Powered by GS/AI

The S99LBC-063113S is a closed-type linear ball bearing with a 0.6250 inch bore, 1.1250 inch outside diameter, 1.5000 inch length, and four ball circuits. It features an AISI 52100 steel sleeve and balls with a Duracon M90 retainer, and includes seals at both ends. The bearing has a dynamic load rating of 174 lbf and a static load rating of 265 lbf, with bore tolerance of +.0000/-.00030 inch and outside diameter tolerance of +.0000/-.00050 inch.

Suppliers

Company
Product
Description
Supplier Links
0.625
Hicksville, NY, United States
0.625" bore, 4 circuits Closed type linear ball bearings
S99LBC-063113S
0.625" bore, 4 circuits Closed type linear ball bearings S99LBC-063113S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBC-063113S
Product Name 0.625" bore, 4 circuits Closed type linear ball bearings
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Precision Steel Ball Bushing A487296 - TA-487296 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 6 inch (152 mm)
View Details
16mm Bore, 36mm Overall Length, Precision Frelon Lined Bearing. - S99APZM16F026036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.42 inch (36 mm)
View Details
25mm Bore, 58mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM25F040058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.28 inch (58 mm)
View Details
Thomson Closed Type Super Ball Bushing SUPER32 - TSUPER-32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 4 inch (102 mm)
View Details