Stock Drive Products & Sterling Instrument - SDP/SI Thomson Open Type Super Smart Ball Bushing SSU16O TSSU-16-OPN-WW

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSSU-16-OPN-WW is an open-type Super Smart Ball Bushing™ bearing designed for continuously-supported linear motion applications. It has a bore diameter of 1.000 inch and an overall length of 2.250 inches, with a housing bore fit range of 1.5630/1.5625 inches for fixed and 1.5635/1.5625 inches for adjustable mounting. The bearing supports a dynamic load capacity of 1900 lbf and includes two integral wipers. Its mass is 0.24 lb. The unit is engineered for precision alignment with clearance or preload tolerances specified as .0015C/.0000 and .002C/.0000 for housing fits.

Datasheet Summary
Powered by GS/AI

The TSSU-16-OPN-WW is an open-type Super Smart Ball Bushing™ bearing designed for continuously-supported linear motion applications. It has a bore diameter of 1.000 inch and an overall length of 2.250 inches, with a housing bore fit range of 1.5630/1.5625 inches for fixed and 1.5635/1.5625 inches for adjustable mounting. The bearing supports a dynamic load capacity of 1900 lbf and includes two integral wipers. Its mass is 0.24 lb. The unit is engineered for precision alignment with clearance or preload tolerances specified as .0015C/.0000 and .002C/.0000 for housing fits.

Suppliers

Company
Product
Description
Supplier Links
Thomson Open Type Super Smart Ball Bushing SSU16O - TSSU-16-OPN-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Open Type Super Smart Ball Bushing SSU16O
TSSU-16-OPN-WW
Thomson Open Type Super Smart Ball Bushing SSU16O TSSU-16-OPN-WW
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TSSU-16-OPN-WW
Product Name Thomson Open Type Super Smart Ball Bushing SSU16O
Special Bearing Materials Delrin
Unlock Full Specs
to access all available technical data

Similar Products

1000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum - S99GNRM271000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 1.06 inch (27 mm)
Bearing Length 39.37 inch (1000 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing SSU20W - TSSU-20-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 2.62 inch (66.67 mm)
View Details
10mm Bore, 29mm Overall Length, Precision Frelon Lined Bearing. - S99APZM10F019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.14 inch (29 mm)
View Details
25mm Bore, 58mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM25F040058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.28 inch (58 mm)
View Details