Stock Drive Products & Sterling Instrument - SDP/SI 1.5" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSP-150238300

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GSP-150238300 is a closed-series linear plastic bearing with a 1.500 inch bore, designed for maintenance-free operation with hard anodized aluminum shafting. It has an outer diameter of 2.375 inches, an overall length of 3.000 inches, and a groove width of 0.095 inch. The bearing supports a dynamic load rating of 816 lbf and a static load rating of 5710 lbf, with a weight of 0.28 lb. It operates continuously between -58°F and +194°F, with intermittent exposure up to +248°F. The inner diameter tolerance is +.0044/+.0020 inch, and the outer diameter tolerance is +.00000/-.00098 inch. It is secured by a retaining ring (not included) and is compatible with shafts having an 8-16 RMS surface finish.

Datasheet Summary
Powered by GS/AI

The S99GSP-150238300 is a closed-series linear plastic bearing with a 1.500 inch bore, designed for maintenance-free operation with hard anodized aluminum shafting. It has an outer diameter of 2.375 inches, an overall length of 3.000 inches, and a groove width of 0.095 inch. The bearing supports a dynamic load rating of 816 lbf and a static load rating of 5710 lbf, with a weight of 0.28 lb. It operates continuously between -58°F and +194°F, with intermittent exposure up to +248°F. The inner diameter tolerance is +.0044/+.0020 inch, and the outer diameter tolerance is +.00000/-.00098 inch. It is secured by a retaining ring (not included) and is compatible with shafts having an 8-16 RMS surface finish.

Suppliers

Company
Product
Description
Supplier Links
1.5
Hicksville, NY, United States
1.5" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
S99GSP-150238300
1.5" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSP-150238300
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GSP-150238300
Product Name 1.5" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
Special Bearing Materials J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.8750 inch (22.22 mm)
View Details
Thomson Open Type Super Smart Ball Bushing SSU8OP - TSSU-8-OPN-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 1.25 inch (31.75 mm)
View Details
10mm Bore, 29mm Overall Length, Precision Frelon Lined Bearing. - S99APCM10F019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.14 inch (29 mm)
View Details
25mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM254058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 2.28 inch (58 mm)
View Details