Stock Drive Products & Sterling Instrument - SDP/SI Thomson Closed Type Super Ball Bushing SUPER10 TSUPER-10

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSUPER-10 is a closed-type Super Ball Bushing bearing designed for end-supported linear motion applications, with a bore diameter of 0.6250/0.6245 inches and an outer diameter of 1.500/1.480 inches. It has a recommended housing bore of 1.1255/1.1250 inches for fixed fit and 1.1260/1.1250 inches for adjustable fit, with a dynamic load capacity of 450 lbf. The bearing features a ball retention length of 0.056 inches and a ball count of 5. Clearance or preload tolerances are specified as 0.0015C/0.0000 for fixed and 0.002C/0.0000 for adjustable housing fits.

Datasheet Summary
Powered by GS/AI

The TSUPER-10 is a closed-type Super Ball Bushing bearing designed for end-supported linear motion applications, with a bore diameter of 0.6250/0.6245 inches and an outer diameter of 1.500/1.480 inches. It has a recommended housing bore of 1.1255/1.1250 inches for fixed fit and 1.1260/1.1250 inches for adjustable fit, with a dynamic load capacity of 450 lbf. The bearing features a ball retention length of 0.056 inches and a ball count of 5. Clearance or preload tolerances are specified as 0.0015C/0.0000 for fixed and 0.002C/0.0000 for adjustable housing fits.

Suppliers

Company
Product
Description
Supplier Links
Thomson Closed Type Super Ball Bushing SUPER10 - TSUPER-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Closed Type Super Ball Bushing SUPER10
TSUPER-10
Thomson Closed Type Super Ball Bushing SUPER10 TSUPER-10
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TSUPER-10
Product Name Thomson Closed Type Super Ball Bushing SUPER10
Special Bearing Materials Delrin
Unlock Full Specs
to access all available technical data

Similar Products

25MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM025058S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 2.28 inch (58 mm)
View Details
20mm Bore, 30mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM20F028030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.18 inch (30 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details
6mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM06F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details