The S99FXS-037530 is a single-end flexi-hinge made of 400 series stainless steel for limited angle rotary applications, with zero backlash and self-centering upon load removal. It has an outer diameter of 0.3750 inch, a length of 0.600 inch, and a spring rate of 0.0482 lbf-in./degree. It supports a maximum load capacity of 226.00 lbf for both compression and tension, with a maximum angular travel of ±3.7° for indefinite life. It operates in temperatures from -65°F to +350°F.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXS-037530 |
| Product Name | Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension |
| Length | 0.6000 inch (15.24 mm) |